SKF Group (The) Flexible Couplings PHE UJMA45

Description
SKF PHE UJMA45 Coupler
Request a Quote
Description
SKF PHE UJMA45 Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2689875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2689875
Flexible Couplings 2689875
SKF PHE UJMA45 Coupler

SKF PHE UJMA45 Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2689875
Product Name Flexible Couplings
Rated Torque 11062 In-lbs (12755 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
Keyless Shaft Locking Assembly - LD140 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.56 inch (14 to 65 mm)
View Details