SKF Group (The) Flexible Couplings PHE UJMA20

Description
SKF PHE UJMA20 Coupler
Request a Quote
Description
SKF PHE UJMA20 Coupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2689871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2689871
Flexible Couplings 2689871
SKF PHE UJMA20 Coupler

SKF PHE UJMA20 Coupler

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2689871
Product Name Flexible Couplings
Rated Torque 779 In-lbs (898 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Flexible Couplings - 606009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.14 inch (29 mm)
View Details