SKF Group (The) Flexible Coupling Flectors PHE L110NR

Description
SKF PHE L110NR Flexible Coupling Flector
Request a Quote
Description
SKF PHE L110NR Flexible Coupling Flector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2312050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2312050
Flexible Coupling Flectors 2312050
SKF PHE L110NR Flexible Coupling Flector

SKF PHE L110NR Flexible Coupling Flector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2312050
Product Name Flexible Coupling Flectors
Rated Torque 929 In-lbs (1071 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details