SKF Group (The) Flexible Coupling Flectors PHE L100NR

Description
JAW COUPLING ELEMENT
Request a Quote
Description
JAW COUPLING ELEMENT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2312048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2312048
Flexible Coupling Flectors 2312048
JAW COUPLING ELEMENT

JAW COUPLING ELEMENT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2312048
Product Name Flexible Coupling Flectors
Rated Torque 490 In-lbs (565 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
HRC Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 279 to 27876 In-lbs (321 to 32143 kg-cm)
Rated Speed 100 to 1600 rpm
Units Metric Design
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details