SKF Group (The) Flexible Couplings PHE L095RINGKIT

Description
JAW COUPLING, WRAP RING KIT
Request a Quote
Description
JAW COUPLING, WRAP RING KIT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2689854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2689854
Flexible Couplings 2689854
JAW COUPLING, WRAP RING KIT

JAW COUPLING, WRAP RING KIT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2689854
Product Name Flexible Couplings
Rated Torque 228 In-lbs (263 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ARPEX Torsionally Rigid Disc Couplings -  - jbj Techniques Limited
Specs
Coupling Type Torsionally rigid all steel disc couplings
Rated Torque 3.1 to 177 In-lbs (3.57 to 204 kg-cm)
Rated Speed 2100 to 24000 rpm
View Details
Keyless Shaft Locking Assembly - LD031 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 5.91 inch (19 to 150 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details