Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
SKF GROUP (THE)
PHE L095HUB -- FLEXIBLE COUPLINGS
SKF Group (The)
Flexible Couplings
PHE L095HUB
Description
JAW COUPLING HUB RSB 9 MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
JAW COUPLING HUB RSB 9 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2312046
Flexible Couplings
2312046
JAW COUPLING HUB RSB 9 MM
JAW COUPLING HUB RSB 9 MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flexible Couplings
Product Number
2312046
Product Name
Flexible Couplings
Units
Metric Design
Unlock Full Specs
to access all available technical data
Similar Products
KHK USA, Inc.
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs
gc1-12s
Specs
Bore Diameter
2.13 inch (54 mm)
Coupling Diameter
1.97 inch (50 mm)
View Details
Hottinger Brüel & Kjær A/S
Metal bellows coupling T210/T21WN/T22
K-MBC
Specs
Coupling Type
Metal Bellows
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Double Cardanic Couplings Type DKM
Specs
Coupling Type
Cardanic Coupling
Rated Torque
88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units
Metric Design
View Details
RS Components, Ltd.
Flexible Coupling Flectors
8087349
Specs
Coupling Type
Curved jaw coupling
Angular
1 degrees
Parallel
0.0126 inch (0.3200 mm)
View Details