SKF Group (The) Flexible Coupling Flectors PHE L090/095NR

Description
JAW COUPLING ELEMENT
Request a Quote
Description
JAW COUPLING ELEMENT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2312044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2312044
Flexible Coupling Flectors 2312044
JAW COUPLING ELEMENT

JAW COUPLING ELEMENT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2312044
Product Name Flexible Coupling Flectors
Rated Torque 170 In-lbs (196 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
FLUDEX  Hydrodynamic Fluid Couplings -  - jbj Techniques Limited
Specs
Coupling Type FLUDEX hydrodynamic fluid couplings
Rated Speed 1300 to 3600 rpm
Units Metric Design
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details