SKF Group (The) Flexible Couplings PHE L075HUB

Description
JAW COUPLING HUB RSB 9 MM
Request a Quote
Description
JAW COUPLING HUB RSB 9 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2312042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2312042
Flexible Couplings 2312042
JAW COUPLING HUB RSB 9 MM

JAW COUPLING HUB RSB 9 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2312042
Product Name Flexible Couplings
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ZAPEX Torsionally Rigid All Steel Gear Couplings -  - jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw; Torsionally rigid all steel gear couplings
Rated Torque 11504 to 1.27E8 In-lbs (13265 to 1.47E8 kg-cm)
Rated Speed 1050 to 9400 rpm
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details