Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLEXIBLE COUPLINGS
SKF GROUP (THE)
PHE L070HUB -- FLEXIBLE COUPLINGS
SKF Group (The)
Flexible Couplings
PHE L070HUB
Description
JAW COUPLING HUB RSB 9 MM
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
JAW COUPLING HUB RSB 9 MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2312040
Flexible Couplings
2312040
JAW COUPLING HUB RSB 9 MM
JAW COUPLING HUB RSB 9 MM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flexible Couplings
Product Number
2312040
Product Name
Flexible Couplings
Units
Metric Design
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Coupling Spring Disc 9400/XX-YY
Specs
Coupling Type
Coupling Spring Disc
View Details
jbj Techniques Limited
ELPEX Highly Flexible Couplings
Specs
Coupling Type
Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque
14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed
850 to 4250 rpm
View Details
Chengdu Leno Machinery Co., Ltd.
Keyless Shaft Locking Assembly
LD010
Specs
Coupling Type
Shaft-Hub Locking Devices
Units
Metric Design
Bore Diameter
0.3150 to 2.48 inch (8 to 63 mm)
View Details
Allen-Bradley / Rockwell Automation
845-FC-B-R
View Details