SKF Group (The) Flexible Coupling Flectors PHE L050NR

Description
JAW COUPLING ELEMENT
Request a Quote
Description
JAW COUPLING ELEMENT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2312039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2312039
Flexible Coupling Flectors 2312039
JAW COUPLING ELEMENT

JAW COUPLING ELEMENT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2312039
Product Name Flexible Coupling Flectors
Rated Torque 31.06 In-lbs (35.82 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
1.375
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details