SKF Group (The) Flexible Coupling Flectors PHE FRC280NR

Description
FRC COUPLING, NATURAL RUBBER
Request a Quote
Description
FRC COUPLING, NATURAL RUBBER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2689851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2689851
Flexible Coupling Flectors 2689851
FRC COUPLING, NATURAL RUBBER

FRC COUPLING, NATURAL RUBBER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2689851
Product Name Flexible Coupling Flectors
Rated Torque 63717 In-lbs (73469 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Flexible Coupling Flectors - 2032427 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details