SKF Group (The) Roller Chains PHC 50-2X10FT

Description
DUPLEX CHAIN, ANSI
Request a Quote
Description
DUPLEX CHAIN, ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 2689780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
2689780
Roller Chains 2689780
DUPLEX CHAIN, ANSI

DUPLEX CHAIN, ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 2689780
Product Name Roller Chains
Material Steel / Hardened Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain (C Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.43 to 152 mm)
Maximum Allowable Load 1110 to 8330 lbs (503 to 3778 kg)
View Details
Roller Chains - 474993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Coupling Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details