SKF Group (The) Roller Chains PHC 50-1X5MTR

Description
SIMPLEX CHAIN, ANSI
Request a Quote
Description
SIMPLEX CHAIN, ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 2689776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
2689776
Roller Chains 2689776
SIMPLEX CHAIN, ANSI

SIMPLEX CHAIN, ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 2689776
Product Name Roller Chains
Material Steel / Hardened Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Chain(Z Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 32 (50.80mm); ISO 40 (63.50mm)
Chain Pitch 2 to 12 inch (50.8 to 305 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.52 mm)
Tensile Strength 1529 lbs (693 kg)
View Details
Roller Chains - 1845725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
LINK CHAIN - RC14SS-10FT - W.M. Berg
Specs
Material Stainless Steel
Chain Class / Application Power Transmission Chain
Chain Pitch 0.1475 inch (3.75 mm)
View Details