SKF Group (The) Plain Bearings PCM 455040 M

Description
SKF PCM 455040 M Plain Bearing
Request a Quote
Description
SKF PCM 455040 M Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2372266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2372266
Plain Bearings 2372266
SKF PCM 455040 M Plain Bearing

SKF PCM 455040 M Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2372266
Product Name Plain Bearings
Bore Diameter 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ69ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.75 inch (69.85 mm)
Length Through Bore 2.41 inch (61.11 mm)
View Details
Plain Bearings - 529027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.5906 inch (15 mm)
Housing Diameter 0.7480 inch (19 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 50UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 2.95 inch (75 mm)
View Details