SKF Group (The) Plain Bearings PCM 404430 M

Description
SKF PCM 404430 M Plain Bearing
Request a Quote
Description
SKF PCM 404430 M Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2372264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2372264
Plain Bearings 2372264
SKF PCM 404430 M Plain Bearing

SKF PCM 404430 M Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2372264
Product Name Plain Bearings
Bore Diameter 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2 inch (50.8 mm)
Length Through Bore 1.75 inch (44.45 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 110 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 6.3 inch (160 mm)
View Details
Plain Bearings - 528045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.3937 inch (10 mm)
Housing Diameter 0.6299 inch (16 mm)
Description Oil Retaining Tin Bronze
View Details