SKF Group (The) Plain Bearings PCM 202320 E

Description
SKF PCM 202320 E Plain Bearing
Request a Quote
Description
SKF PCM 202320 E Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2372254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2372254
Plain Bearings 2372254
SKF PCM 202320 E Plain Bearing

SKF PCM 202320 E Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2372254
Product Name Plain Bearings
Bore Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 528226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.6250 inch (15.87 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SB75 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.72 inch (120 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details