SKF Group (The) Plain Bearings PCM 202210 E

Description
SKF PCM 202210 E Plain Bearing
Request a Quote
Description
SKF PCM 202210 E Plain Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2330665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2330665
Plain Bearings 2330665
SKF PCM 202210 E Plain Bearing

SKF PCM 202210 E Plain Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2330665
Product Name Plain Bearings
Bore Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Spherical Bearing - SA1 30 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.85 inch (47 mm)
View Details
Plain Bearings - 528916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.4375 inch (11.11 mm)
Description Oil Retaining Tin Bronze
View Details
GEZ: Spherical Plain Bearings - GEZ50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2 inch (50.8 mm)
Length Through Bore 1.75 inch (44.45 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details