SKF Group (The) Roller Bearings NUTR 4090 A

Description
SKF NUTR 4090 A Roller Bearing
Request a Quote
Description
SKF NUTR 4090 A Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 464526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
464526
Roller Bearings 464526
SKF NUTR 4090 A Roller Bearing

SKF NUTR 4090 A Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 464526
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14016UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 15.0000 inch (381.000 mm)
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
5mm ID, 13mm OD Polymer Spherical Bearing - S99GSBM051308 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details