SKF/Global Cam Followers NUKR 80 A

Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - NUKR 80 A - SKF/Global
Lansdale, PA, USA
Cam Followers
NUKR 80 A
Cam Followers NUKR 80 A
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - NUKR 80 A - SKF/North America
Lansdale, PA, USA
Cam Followers
NUKR 80 A
Cam Followers NUKR 80 A
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number NUKR 80 A NUKR 80 A
Product Name Cam Followers Cam Followers
Type Screw/Yoke Assembly Screw/Yoke Assembly
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 21401 lbs (9706 kg) 21401 lbs (9706 kg)
Speed Limit 1900 rpm 1900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH16MUU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
32.5 mm L, 35 mm Roller Dia., 16 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 3400 rpm
Outside Diameter 1.38 inch (35 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details