SKF Group (The) Roller Bearings NU 313 ECJ/C3

Description
SKF NU 313 ECJ/C3 Roller Bearing
Request a Quote
Description
SKF NU 313 ECJ/C3 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2092118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2092118
Roller Bearings 2092118
SKF NU 313 ECJ/C3 Roller Bearing

SKF NU 313 ECJ/C3 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2092118
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA5008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
6mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM061406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details