SKF Group (The) Roller Bearings NU 312 ECP

Description
SKF NU 312 ECP
Request a Quote
Description
SKF NU 312 ECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1959686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1959686
Roller Bearings 1959686
SKF NU 312 ECP

SKF NU 312 ECP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1959686
Product Name Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2482936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details