SKF Group (The) Roller Bearings NKIA 5903

Description
SKF NKIA 5903 Roller Bearing
Request a Quote
Description
SKF NKIA 5903 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2078747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2078747
Roller Bearings 2078747
SKF NKIA 5903 Roller Bearing

SKF NKIA 5903 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2078747
Product Name Roller Bearings
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAT(as,ms) - 21439-106 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.3750 inch (9.525 mm)
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details