SKF Group (The) Bearing NKI12/20

Description
BEARING, NEEDLE ROLLER, 12 MM BORE, 24 MM OD, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, NEEDLE ROLLER, 12 MM BORE, 24 MM OD, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 102543009 - Radwell International
Willingboro, NJ, United States
Bearing
102543009
Bearing 102543009
BEARING, NEEDLE ROLLER, 12 MM BORE, 24 MM OD, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, NEEDLE ROLLER, 12 MM BORE, 24 MM OD, 20 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 102543009
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details