SKF Group (The) Roller Bearings NKI 10/16

Description
SKF NKI 10/16 Roller Bearing
Request a Quote
Description
SKF NKI 10/16 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 514130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
514130
Roller Bearings 514130
SKF NKI 10/16 Roller Bearing

SKF NKI 10/16 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 514130
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB2008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Roller Bearings - 2482832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 6.2992 inch (160.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details