KAYDON Bearings Thin Section NF045XP0

Description
Four Point Contact Type-X
Description
Four Point Contact Type-X
Datasheet
Datasheet Summary
Powered by GS/AI

The NF045XP0 is a thin section bearing from Pacific International Bearing, Inc., designed with a four-point contact type configuration. It features a bore diameter of 4.4998 inches, an outer diameter of 6.0003 inches, and a width of 0.7500 inches. The bearing is constructed from corrosion-resistant plated materials, enhancing its durability in various applications. The dimensions L1 and L2 are 5.0550 inches and 5.4450 inches, respectively. This product is suitable for applications requiring lightweight and compact bearing solutions while maintaining strength and reliability.

Datasheet Summary
Powered by GS/AI

The NF045XP0 is a thin section bearing from Pacific International Bearing, Inc., designed with a four-point contact type configuration. It features a bore diameter of 4.4998 inches, an outer diameter of 6.0003 inches, and a width of 0.7500 inches. The bearing is constructed from corrosion-resistant plated materials, enhancing its durability in various applications. The dimensions L1 and L2 are 5.0550 inches and 5.4450 inches, respectively. This product is suitable for applications requiring lightweight and compact bearing solutions while maintaining strength and reliability.

Suppliers

Company
Product
Description
Supplier Links
Thin Section - NF045XP0 - Pacific International Bearing, Inc.
Union City, CA, United States
Thin Section
NF045XP0
Thin Section NF045XP0
Four Point Contact Type-X

Four Point Contact Type-X

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Thin-section Bearings
Product Number NF045XP0
Product Name Thin Section
Material / Plating Corrosion Resistant Plated
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Thin Section Bearings (Inch) -  - Barden Precision Bearings
Barden Precision Bearings
Specs
Bearing Class ABEC 5 / RBEC 5 / Class 5 / P5; ABEC 7 / RBEC 7 / Class 4 / P4; ABEC 9 / RBEC 9 / Class 2 / P2
Material / Plating Stainless Steel
Seals / Shields None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
View Details
Thrust Needle Roller Bearings - NTB - IKO International, Inc.
Specs
Material / Plating Stainless Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Silverthin Bearing SB Series - Type X -  - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Seals / Shields Single Shield
Type Four Point Contact
Design Units Inch
View Details