SKF Group (The) Roller Bearings NA 4904

Description
SKF NA 4904 Roller Bearing
Request a Quote
Description
SKF NA 4904 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 2092308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
2092308
Roller Bearings 2092308
SKF NA 4904 Roller Bearing

SKF NA 4904 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 2092308
Product Name Roller Bearings
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Rotation - Cross Roller Ring - RB19025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details