SKF Group (The) Bearing LM501349

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 1.625X.78IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 1.625X.78IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 23127184 - Radwell International
Willingboro, NJ, United States
Bearing
23127184
Bearing 23127184
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 1.625X.78IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 1.625X.78IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 23127184
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU9005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-30 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Sprag Clutch Bearings - 1465249 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details