Manufactured from unalloyed grade steels 1.1213 (Cf53), 1.1210 (Ck53), 1.1221 (Ck60). Induction hardened & ground. High dimensional stability & long service life. Tolerance h6
Type = Closed Bush Shaft
Shaft Diameter = 12mm
Length = 600mm
Material = Steel
Hardness = 60 - 64HRC
Tolerance = h6
RS Components, Ltd. | |
---|---|
Product Category | Linear Bearing Rails |
Product Number | 2850368 |
Guide / Rail Shape | Round Shaft |