The LGWA 2 bearing grease from SKF is a premium quality mineral oil-based grease with extreme pressure performance. This grease is recommended when loads or temperatures exceed the normal range that is provided by general greases.
⢠Excellent lubrication at peak temperatures up to 220°C,⢠Operating temperature -30 °C to +140 °C,⢠Protection of wheel bearings operating under severe conditions,⢠Lubrication in wet conditions,⢠Water and corrosion resistant,⢠Excellent lubrication under high loads and low speeds
Trade Name = LGWA 2
Grease Type = Lithium Complex, Mineral Oil
Package Size = 250 ml
Product Form = Fat
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +140°C
NGLI Grade = 2
Colour = Brown-Yellow
Viscosity = 185mm²/s
RS Components, Ltd. | |
---|---|
Product Category | Industrial Greases |
Product Number | 1347608 |
Composition / Chemistry | Lithium Complex or Soap Thickener |