PEER Bearing Company Pillow Block/Bearing Housing LF-204-H

Description
DISCONTINUED BY MANUFACTURER, FLANGE MOUNT HOUSING, TWO BOLT FLANGE, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FLANGE MOUNT HOUSING, TWO BOLT FLANGE, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 225657381 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
225657381
Pillow Block/Bearing Housing 225657381
DISCONTINUED BY MANUFACTURER, FLANGE MOUNT HOUSING, TWO BOLT FLANGE, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLANGE MOUNT HOUSING, TWO BOLT FLANGE, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 225657381
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Split Plummer (Pillow) Block Housings - SNL 5 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers