SKF Group (The) Bearing LBCT 12 A-2LS

Description
LINEAR BALL BEARING, 2 SEAL, OPEN DESIGN,12MM, 980N STATIC. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BALL BEARING, 2 SEAL, OPEN DESIGN,12MM, 980N STATIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 210908420 - Radwell International
Willingboro, NJ, United States
Bearing
210908420
Bearing 210908420
LINEAR BALL BEARING, 2 SEAL, OPEN DESIGN,12MM, 980N STATIC. FREE 2 YEAR RADWELL WARRANTY

LINEAR BALL BEARING, 2 SEAL, OPEN DESIGN,12MM, 980N STATIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 210908420
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details