SKF/Global Cam Followers KRV 16 PPA

Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
Description
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - KRV 16 PPA - SKF/Global
Lansdale, PA, USA
Cam Followers
KRV 16 PPA
Cam Followers KRV 16 PPA
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - KRV 16 PPA - SKF/North America
Lansdale, PA, USA
Cam Followers
KRV 16 PPA
Cam Followers KRV 16 PPA
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Cam Followers Cam Followers
Product Number KRV 16 PPA KRV 16 PPA
Product Name Cam Followers Cam Followers
Type Screw/Yoke Assembly Screw/Yoke Assembly
Bearing Surface Crowned Crowned
Design Units Metric Metric
Load Rating 1360 lbs (617 kg) 1360 lbs (617 kg)
Speed Limit 4300 rpm 4300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF10-1UU - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1 7/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
1-1/4 in. L, 1-1/4 Roller Dia., 1/2 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4400 rpm
Outside Diameter 1.25 inch (31.75 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/2-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details