SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Cam Followers | Cam Followers |
| Product Number | KR 22 B | KR 22 B |
| Product Name | Cam Rollers | Cam Rollers |
| Type | Screw/Yoke Assembly | Screw/Yoke Assembly |
| Bearing Surface | Crowned | Crowned |
| Design Units | Metric | Metric |
| Load Rating | 1236 lbs (561 kg) | 1236 lbs (561 kg) |
| Speed Limit | 5300 rpm | 5300 rpm |