SKF Group (The) C Spanners HN 16

Description
Hook Spanner 105mm OD
Request a Quote
Description
Hook Spanner 105mm OD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C Spanners - 2044545 - RS Components, Ltd.
Corby, Northants, United Kingdom
C Spanners
2044545
C Spanners 2044545
Hook Spanner 105mm OD

Hook Spanner 105mm OD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2044545
Product Name C Spanners
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details