SKF Group (The)
C Spanners
HN 10/SNL
Description
Hook Spanner 70mm OD
Request a Quote
Email Supplier
Description
Hook Spanner 70mm OD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
2044553 |
|
Product Name
|
C Spanners |
|
Type
|
Spanner Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Socket
Drive Size
3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length
43.5 inch (1105 mm)
View Details
Kuriyama of America, Inc.
Type
Spanner Wrench
Drive Size
4 inch (102 mm)
Wrench Weight
1.3 lbs (0.5896 kg)
View Details