SKF Group (The) Bearing HK1012

Description
BEARING, DRAWN CUP NEEDLE ROLLER BEARING, 10MM DIAMETER UNDER ROLLERS, 14MM OUTSIDE DIAMETER, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, DRAWN CUP NEEDLE ROLLER BEARING, 10MM DIAMETER UNDER ROLLERS, 14MM OUTSIDE DIAMETER, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 164775539 - Radwell International
Willingboro, NJ, United States
Bearing
164775539
Bearing 164775539
BEARING, DRAWN CUP NEEDLE ROLLER BEARING, 10MM DIAMETER UNDER ROLLERS, 14MM OUTSIDE DIAMETER, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, DRAWN CUP NEEDLE ROLLER BEARING, 10MM DIAMETER UNDER ROLLERS, 14MM OUTSIDE DIAMETER, 12MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 164775539
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details