SKF Group (The) Bearing HK-2520

Description
NEEDLE ROLLER BEARING DRAWN CUP 25X32X20MM UNSEALD. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING DRAWN CUP 25X32X20MM UNSEALD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26045272 - Radwell International
Willingboro, NJ, United States
Bearing
26045272
Bearing 26045272
NEEDLE ROLLER BEARING DRAWN CUP 25X32X20MM UNSEALD. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING DRAWN CUP 25X32X20MM UNSEALD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26045272
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA20013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Roller Bearings - 1469293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Aerospace Bearings, YAD(as,ms) - 24465-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.2500 inch (6.350 mm)
View Details
.5625 in. ID, 1.0937 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 36000 lbs (16327 kg)
View Details