SKF Group (The) Pillow Block/Bearing Housing HA320

Description
IMPERIAL ADAPTER SLEEVE, 3-7/16INCH INSIDE DIAMETER, 130MM OUTSIDE DIAMETER, 71MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
IMPERIAL ADAPTER SLEEVE, 3-7/16INCH INSIDE DIAMETER, 130MM OUTSIDE DIAMETER, 71MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 123981202 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
123981202
Pillow Block/Bearing Housing 123981202
IMPERIAL ADAPTER SLEEVE, 3-7/16INCH INSIDE DIAMETER, 130MM OUTSIDE DIAMETER, 71MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

IMPERIAL ADAPTER SLEEVE, 3-7/16INCH INSIDE DIAMETER, 130MM OUTSIDE DIAMETER, 71MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 123981202
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SS6UTFB8 - TSS6UTFB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 530 lbs (240 kg)
View Details
Plastic Pillow Block Bearings - PPL204-STL-3/4 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 inch (19.05 mm)
View Details