SKF Group (The) Pipe and Coupling H 3122

Description
ADAPTER SLEEVE, 100 MM BORE, 81 MM LENGTH, M110X2 THREAD, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ADAPTER SLEEVE, 100 MM BORE, 81 MM LENGTH, M110X2 THREAD, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 104436239 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
104436239
Pipe and Coupling 104436239
ADAPTER SLEEVE, 100 MM BORE, 81 MM LENGTH, M110X2 THREAD, STEEL. FREE 2 YEAR RADWELL WARRANTY

ADAPTER SLEEVE, 100 MM BORE, 81 MM LENGTH, M110X2 THREAD, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 104436239
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details