SKF Group (The) Plain Bearings GX 25 F

Description
SKF GX 25 F Spherical Bearing
Request a Quote
Description
SKF GX 25 F Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2176805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2176805
Plain Bearings 2176805
SKF GX 25 F Spherical Bearing

SKF GX 25 F Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2176805
Product Name Plain Bearings
Bore Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ34ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 1.38 inch (34.92 mm)
Length Through Bore 1.19 inch (30.15 mm)
View Details
Plain Bearings - 528894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1875 inch (4.76 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 70UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.13 inch (105 mm)
View Details