SKF Group (The) Plain Bearings GEZ 008 ES

Description
SKF GEZ 008 ES Spherical Bearing
Request a Quote
Description
SKF GEZ 008 ES Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2176790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2176790
Plain Bearings 2176790
SKF GEZ 008 ES Spherical Bearing

SKF GEZ 008 ES Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2176790
Product Name Plain Bearings
Bore Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ22ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
View Details
Plain Bearings - 529036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.5906 inch (15 mm)
Housing Diameter 0.8268 inch (21 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB130 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 7.87 inch (200 mm)
View Details