SKF Group (The) Plain Bearings GEM 50 ES-2RS

Description
SKF GEM 50 ES-2RS Spherical Bearing
Request a Quote
Description
SKF GEM 50 ES-2RS Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2176788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2176788
Plain Bearings 2176788
SKF GEM 50 ES-2RS Spherical Bearing

SKF GEM 50 ES-2RS Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2176788
Product Name Plain Bearings
Bore Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ19ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.6560 inch (16.66 mm)
View Details
Plain Bearings - 529002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.0787 inch (2 mm)
Housing Diameter 0.1969 inch (5 mm)
Description Oil Retaining Tin Bronze
View Details
Oscillation - Spherical Bearing - SA1 70 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.13 inch (105 mm)
View Details