SKF Group (The) Plain Bearings GE 30 ES

Description
SKF GE 30 ES Spherical Bearing
Request a Quote
Description
SKF GE 30 ES Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2176712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2176712
Plain Bearings 2176712
SKF GE 30 ES Spherical Bearing

SKF GE 30 ES Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2176712
Product Name Plain Bearings
Housing Diameter 1.85 inch (47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ22ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.8750 inch (22.22 mm)
Length Through Bore 0.7650 inch (19.43 mm)
View Details
Oscillation - Spherical Bearing - SA1 140UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 8.27 inch (210 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Plain Bearings - 528847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Description Sintered Bronze
View Details