SKF Group (The) Plain Bearings GE 30 C

Description
SKF GE 30 C Spherical Bearing
Request a Quote
Description
SKF GE 30 C Spherical Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings - 2176710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plain Bearings
2176710
Plain Bearings 2176710
SKF GE 30 C Spherical Bearing

SKF GE 30 C Spherical Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Spherical Plain Bearings
Product Number 2176710
Product Name Plain Bearings
Bore Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 382380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1181 inch (3 mm)
Housing Diameter 0.4724 inch (12 mm)
View Details
GEZ: Spherical Plain Bearings - GEZ69ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2.75 inch (69.85 mm)
Length Through Bore 2.41 inch (61.11 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SA1 17UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.18 inch (30 mm)
View Details