SKF Group (The) Pillow Block/Bearing Housing FYTB 504 M

Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 20 MM BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 20 MM BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99498258 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99498258
Pillow Block/Bearing Housing 99498258
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 20 MM BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 20 MM BORE, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99498258
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

5mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF050L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.1969 inch (5 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details