SKF Group (The) Pillow Block/Bearing Housing FYT1.FM

Description
FLANGED Y-BEARING UNIT, CAST HOUSING, WITH OVAL FLANGE, 1. INCH - BORE SIZE, ECCENTRIC LOCKING COLLAR, 25.4MM BORE. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGED Y-BEARING UNIT, CAST HOUSING, WITH OVAL FLANGE, 1. INCH - BORE SIZE, ECCENTRIC LOCKING COLLAR, 25.4MM BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 50105722 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
50105722
Pillow Block/Bearing Housing 50105722
FLANGED Y-BEARING UNIT, CAST HOUSING, WITH OVAL FLANGE, 1. INCH - BORE SIZE, ECCENTRIC LOCKING COLLAR, 25.4MM BORE. FREE 2 YEAR RADWELL WARRANTY

FLANGED Y-BEARING UNIT, CAST HOUSING, WITH OVAL FLANGE, 1. INCH - BORE SIZE, ECCENTRIC LOCKING COLLAR, 25.4MM BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 50105722
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2-3/16 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Mounted Pillow Blocks - PS - Boston Gear
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Housing Stamped steel
View Details