SKF Group (The) Pillow Block/Bearing Housing FYK 505

Description
FLANGED HOUSING, FOR INSERT BEARINGS, SQUARE. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGED HOUSING, FOR INSERT BEARINGS, SQUARE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 134564487 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
134564487
Pillow Block/Bearing Housing 134564487
FLANGED HOUSING, FOR INSERT BEARINGS, SQUARE. FREE 2 YEAR RADWELL WARRANTY

FLANGED HOUSING, FOR INSERT BEARINGS, SQUARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 134564487
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN20 - TTWN-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 3000 lbs (1361 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Plummer Blocks & Pillow Blocks - 2724519 - RS Components, Ltd.
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Igumid G
View Details