SKF Group (The) Pillow Block/Bearing Housing FY55TF

Description
BALL BEARING UNIT, FLANGE MOUNT, FOUR BOLT FLANGE, 55 MM BORE, 162MM OVERALL LENGTH, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, FLANGE MOUNT, FOUR BOLT FLANGE, 55 MM BORE, 162MM OVERALL LENGTH, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 118920644 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
118920644
Pillow Block/Bearing Housing 118920644
BALL BEARING UNIT, FLANGE MOUNT, FOUR BOLT FLANGE, 55 MM BORE, 162MM OVERALL LENGTH, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, FLANGE MOUNT, FOUR BOLT FLANGE, 55 MM BORE, 162MM OVERALL LENGTH, CAST IRON HOUSING, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 118920644
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details