Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLANGE MOUNTED BEARINGS
SKF GROUP (THE)
FY 30 TF -- BEARING UNITS
SKF Group (The)
Bearing Units
FY 30 TF
Description
SKF FY 30 TF Bearing Unit
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SKF FY 30 TF Bearing Unit
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bearing Units
3398653
Bearing Units
3398653
SKF FY 30 TF Bearing Unit
SKF FY 30 TF Bearing Unit
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Flange Mounted Bearings
Product Number
3398653
Product Name
Bearing Units
Mtg Configuration
4-Bolt
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bearing Units
7508762
Specs
Mtg Configuration
4-Bolt
Design Units
Metric
Shaft Size
0.4724 inch (12 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Flange mounted bearing: 8.02mm Bore, Sintered Bronze
A 7Z42MBFM08MB
Specs
Bearing Type
Plain
Bearing / Housing Features
Spherical or Self-aligning bearing.
Shaft Size
0.3157 inch (8.02 mm)
View Details
Timken Company (The)
Type E Tapered Roller Bearing Flange Units
Specs
Bearing Type
Roller
Mtg Configuration
4-Bolt
Shaft Size
1.38 to 4.92 inch (35 to 125 mm)
View Details
OILES America Corporation
Plain Type Flanged Bearing, 8mm
80FL-08
Specs
Bearing Type
Plain
Mtg Configuration
2-Bolt
Bearing / Housing Features
Spherical or Self-aligning bearing.
View Details