PEER Bearing Company Pillow Block/Bearing Housing FT205-H

Description
FLANGE-MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 87639743 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
87639743
Pillow Block/Bearing Housing 87639743
FLANGE-MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT HOUSING, TWO-BOLT FLANGE, SOLID HOUSING, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 87639743
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS314 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings - SBD Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 2.36 to 16.54 inch (60 to 420 mm)
View Details
2 suppliers